Win Source Part Number: 1016311-REC3-4815DRW
Category: Power Supplies - Board Mount>DC DC Converters
Series: ECONOLINE REC3-DRW (3W)
Type: Isolated Module
Features: SCP
Package: Tube
Applications: ITE (Commercial), Medical
Standard Package: 15
Power (Watts): 3 W
Voltage - Isolation: 4 kV
Number of Outputs: 2
Current - Output (Max): 100mA, 100mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 72V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 85%
Mounting Type: Through Hole
Package / Case: 24-DIP Module, 8 Leads
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.26" L x 0.80" W x 0.40" H (32.0mm x 20.3mm x 10.2mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Other Names: 10008145,REC34815DRW
Base Product Number: REC3-4815
Besides the standard isolation of 2kVDC, this series offers options of 4kVDC (=""/H4"") or 6kVDC (=""/H6"") making it suitable for medical applications and other sophisticated industrial applications. Packaging can be either DIP-24 plastic or 5-side-shielded DIP24 metal case (=option ""/M"") as well as SMD pinning (= option ""/SMD""). For all the above variants, 2 industry-standard pinouts (= option ""/A"" or ""/C"") are available, and B pinning is available with 1.6kVDC isolation. Remote on/off control is possible with the /CTRL option (A pinning only). The converters can deliver 140% rated power for short periods of time to cope with applications with large capacitive loads or high start up currents.
| Win Source Electronics | Richardson RFPD | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1016311-REC3-4815DRWZ/H4/A/M | REC3-4815DRWZ/H4/A/M |
| Product Name | Power Supplies - Board Mount - DC DC Converters | DC to DC Converter |
| Package Type | DIP; Other; Tube |