3W regulated DC/DC converter with 4kVDC/1s isolation, available in a 5-side-shielded metal DIP24 case with A-pinning and alternative pinout (X2), supporting 4:1 input voltage range (18-72VDC) and outputs including 12V at 250mA. It features continuous short-circuit protection, efficiency up to 85%, and ON/OFF control via CTRL pin (A-pinning only). The package is non-conductive black plastic by default but this variant uses a metal case for enhanced shielding.
3W DC/DC-Converter 'ECONOLINE' DIP24 4kV reg 2:1
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | REC3-4812SRW/H4/A/M/X2 |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |