RECOM Power, Inc. DC to DC Converter REC3-4812SRW/H2/A/X2

Description
3W DC/DC-Converter 'ECONOLINE' DIP24 2kV reg 2:1
Request a Quote
Description
3W DC/DC-Converter 'ECONOLINE' DIP24 2kV reg 2:1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3W DC/DC converter with 2kVDC/1s isolation, 48VDC input (18-72VDC range), 12VDC single output, A pinning with alternative pinout (X2), and a DIP24 plastic case. Efficiency ranges from 83% to 85%. Features continuous short circuit protection, ON/OFF control (A pinning only), and supports up to 2200µF capacitive load. Manufactured in industry-standard DIP24 package with dimensions compatible with tube packaging (530.0 x 23.0 x 19.0mm). Certified to IEC60950-1, UL60950-1, CAN/CSA-C22.2 No. 60950-1-03, and EN55032 standards.

Datasheet Summary
Powered by GS/AI

3W DC/DC converter with 2kVDC/1s isolation, 48VDC input (18-72VDC range), 12VDC single output, A pinning with alternative pinout (X2), and a DIP24 plastic case. Efficiency ranges from 83% to 85%. Features continuous short circuit protection, ON/OFF control (A pinning only), and supports up to 2200µF capacitive load. Manufactured in industry-standard DIP24 package with dimensions compatible with tube packaging (530.0 x 23.0 x 19.0mm). Certified to IEC60950-1, UL60950-1, CAN/CSA-C22.2 No. 60950-1-03, and EN55032 standards.

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - REC3-4812SRW/H2/A/X2 - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
REC3-4812SRW/H2/A/X2
DC to DC Converter REC3-4812SRW/H2/A/X2
3W DC/DC-Converter 'ECONOLINE' DIP24 2kV reg 2:1

3W DC/DC-Converter 'ECONOLINE' DIP24 2kV reg 2:1

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number REC3-4812SRW/H2/A/X2
Product Name DC to DC Converter
Output Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
Automotive Buck Boost 42V Step-Down DC-DC Converter IC - 715-LM5175QPWPRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 42 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers