3W DC/DC converter with 4kVDC/1s isolation, 4:1 input range (18-72VDC), 5V single output, 5-side-shielded metal case, A pinning with alternative pinout (X2), and SMD package. Efficiency up to 80%, with continuous short circuit protection and ON/OFF control capability. Package dimensions for DIP24 are 530.0 x 32.0 x 19.0mm in tube packaging. Certified to IEC60950-1, UL60950-1, CAN/CSA-C22.2 No. 60950-1-03, and EN55032 standards.
3W DC/DC-Converter 'ECONOLINE' DIP24 4kV reg 2:1
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | REC3-4805SRW/H4/A/M/X2 |
| Product Name | DC to DC Converter |
| Output Voltage | 5 volts |