3W DC/DC converter with 4kVDC/1s isolation, 2:1 input range (9-36VDC or 18-72VDC), single 3.3V output, 5-side-shielded metal case, A pinning with ON/OFF control, and alternative pinout (X2). DIP24 package, efficiency up to 79%, and 4700µF maximum capacitive load. Complies with IEC60950-1, UL60950-1, CAN/CSA-C22.2 No. 60950-1-03, and EN55032 standards. Continuous short circuit protection and 140% peak power capability.
3W DC/DC-Converter 'ECONOLINE' DIP24 4kV reg 2:1
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | REC3-243.3SRW/H4/A/M/CTRL/X2 |
| Product Name | DC to DC Converter |
| Output Voltage | 3.3 volts |