RECOM Power, Inc. DC to DC Converter REC3-2405SRW/H2/A/CTRL/X2

Description
3W DC/DC-Converter 'ECONOLINE' DIP24 2kV reg 2:1
Request a Quote
Description
3W DC/DC-Converter 'ECONOLINE' DIP24 2kV reg 2:1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REC3-2405SRW/H2/A/CTRL/X2 is a 3W DC/DC converter with a 2:1 input voltage range of 18-36VDC, offering a regulated 5V single output at up to 600mA and efficiency up to 80%. It features 2kVDC/1s isolation, A pinning with a control pin for ON/OFF functionality, and an alternative pinout (X2). The package is a DIP24 plastic case. Continuous short circuit protection and 140% peak load capability are included. It complies with IEC60950-1, UL60950-1, CAN/CSA-C22.2 No. 60950-1-03, EN55032, and is RoHS2 and REACH compliant.

Datasheet Summary
Powered by GS/AI

The REC3-2405SRW/H2/A/CTRL/X2 is a 3W DC/DC converter with a 2:1 input voltage range of 18-36VDC, offering a regulated 5V single output at up to 600mA and efficiency up to 80%. It features 2kVDC/1s isolation, A pinning with a control pin for ON/OFF functionality, and an alternative pinout (X2). The package is a DIP24 plastic case. Continuous short circuit protection and 140% peak load capability are included. It complies with IEC60950-1, UL60950-1, CAN/CSA-C22.2 No. 60950-1-03, EN55032, and is RoHS2 and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - REC3-2405SRW/H2/A/CTRL/X2 - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
REC3-2405SRW/H2/A/CTRL/X2
DC to DC Converter REC3-2405SRW/H2/A/CTRL/X2
3W DC/DC-Converter 'ECONOLINE' DIP24 2kV reg 2:1

3W DC/DC-Converter 'ECONOLINE' DIP24 2kV reg 2:1

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number REC3-2405SRW/H2/A/CTRL/X2
Product Name DC to DC Converter
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Board Mount DCDC Converters - DCPA10505DP-U/700 - 868266-DCPA10505DP-U/700 - Win Source Electronics
Specs
Package Type Other; 7-SOP
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
DC-DC Converters - 1227522P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details