RECOM Power, Inc. DC DC Converters REC15E-483.3SZ

Description
Isolated Module DC DC Converter 1 Output 3.3V 4A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 4A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REC15E-483.3SZ-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REC15E-483.3SZ-ND
DC DC Converters REC15E-483.3SZ-ND
Isolated Module DC DC Converter 1 Output 3.3V 4A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 4A 18V - 75V Input

Buy Now Datasheet
DC DC Converters - 1486-REC15E-483.3SZ-CHP - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1486-REC15E-483.3SZ-CHP
DC DC Converters 1486-REC15E-483.3SZ-CHP
DC DC CONVERTER 3.3V 13W

DC DC CONVERTER 3.3V 13W

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 3.3V, 4A; Power Supply Approvals Recom Power - 69AC5401 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 3.3V, 4A; Power Supply Approvals Recom Power
69AC5401
Dc-Dc Converter, 1 O/p, 3.3V, 4A; Power Supply Approvals Recom Power 69AC5401
DC-DC CONVERTER, 1 O/P, 3.3V, 4A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 3.3V, 4A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REC15E-483.3SZ-ND 69AC5401
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 3.3V, 4A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 4 amps 4 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 7245 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 24.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227040 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details