RECOM Power, Inc. DC DC Converters REC15E-4824SZ/X2

Description
Isolated Module DC DC Converter 1 Output 24V 625mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 625mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REC15E-4824SZ/X2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REC15E-4824SZ/X2-ND
DC DC Converters REC15E-4824SZ/X2-ND
Isolated Module DC DC Converter 1 Output 24V 625mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 24V 625mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 24V, 0.625A; Power Supply Approvals Recom Power - 69AC5400 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 24V, 0.625A; Power Supply Approvals Recom Power
69AC5400
Dc-Dc Converter, 1 O/p, 24V, 0.625A; Power Supply Approvals Recom Power 69AC5400
DC-DC CONVERTER, 1 O/P, 24V, 0.625A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:625mA; Output Voltage - Output 2:-; Height:10mmRoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 24V, 0.625A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:625mA; Output Voltage - Output 2:-; Height:10mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REC15E-4824SZ/X2-ND 69AC5400
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 24V, 0.625A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.6250 amps 0.6250 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
Power Supplies for Ionizing Applications -  - EXAIR
Specs
Type AC Power Source
Applications Ionizing
AC Output Voltage 115.0 to 230.0 volts
View Details
AC/DC Adapters - 1217070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details