RECOM Power, Inc. DC DC Converters REC15E-4815SZ

Description
Isolated Module DC DC Converter 1 Output 15V 1A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 1A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REC15E-4815SZ-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REC15E-4815SZ-ND
DC DC Converters REC15E-4815SZ-ND
Isolated Module DC DC Converter 1 Output 15V 1A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 1A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 15V, 1A; Power Supply Approvals Recom Power - 69AC5397 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 15V, 1A; Power Supply Approvals Recom Power
69AC5397
Dc-Dc Converter, 1 O/p, 15V, 1A; Power Supply Approvals Recom Power 69AC5397
DC-DC CONVERTER, 1 O/P, 15V, 1A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 15V, 1A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REC15E-4815SZ-ND 69AC5397
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 15V, 1A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting - Linear Power Supplies ±12v and ±15v, Single and Dual Tracking Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount; Wall Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
DIN Rail Power Supplies - 1236698 - RS Components, Ltd.
Specs
Technology Switching Power Supply
Form Factor DIN Rail
Regulatory Compliance RoHS Compliant
View Details