RECOM Power, Inc. DC DC Converters REC15E-4815SZ/X2

Description
Isolated Module DC DC Converter 1 Output 15V 1A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 1A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REC15E-4815SZ/X2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REC15E-4815SZ/X2-ND
DC DC Converters REC15E-4815SZ/X2-ND
Isolated Module DC DC Converter 1 Output 15V 1A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 1A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 15V, 1A; Power Supply Approvals Recom Power - 69AC5398 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 15V, 1A; Power Supply Approvals Recom Power
69AC5398
Dc-Dc Converter, 1 O/p, 15V, 1A; Power Supply Approvals Recom Power 69AC5398
DC-DC CONVERTER, 1 O/P, 15V, 1A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 15V, 1A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REC15E-4815SZ/X2-ND 69AC5398
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 15V, 1A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
Hard Chrome Electroplating Pulse Anode Hard Oxidation High-Power High-Frequency Rectifier - No.1601570305377 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply; SCR Power Supply
Form Factor Desktop / Free Standing
View Details
AC DC Converters - QGKF-150-24-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Supply - 24710510 - Radwell International
Specs
DC Output Voltage 24.0 volts
View Details