RECOM Power, Inc. DC DC Converters REC15E-4815DZ

Description
Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REC15E-4815DZ-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REC15E-4815DZ-ND
DC DC Converters REC15E-4815DZ-ND
Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 18V - 75V Input

Buy Now Datasheet
DC DC Converters - 1486-REC15E-4815DZ-CHP - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1486-REC15E-4815DZ-CHP
DC DC Converters 1486-REC15E-4815DZ-CHP
DC DC CONVERTER +/-15V 15W

DC DC CONVERTER +/-15V 15W

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Recom Power - 69AC5395 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Recom Power
69AC5395
Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Recom Power 69AC5395
DC-DC CONVERTER, 2 O/P, 15W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:500mA; Output Voltage - Output 2:-15V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 15W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:500mA; Output Voltage - Output 2:-15V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REC15E-4815DZ-ND 69AC5395
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 Lockable DC Plug - 96PSA-A36W12W7-5 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details