RECOM Power, Inc. DC DC Converters REC15E-4812SZ

Description
Isolated Module DC DC Converter 1 Output 12V 1.25A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 1.25A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REC15E-4812SZ-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REC15E-4812SZ-ND
DC DC Converters REC15E-4812SZ-ND
Isolated Module DC DC Converter 1 Output 12V 1.25A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 1.25A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 12V, 1.25A; Power Supply Approvals Recom Power - 69AC5393 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 12V, 1.25A; Power Supply Approvals Recom Power
69AC5393
Dc-Dc Converter, 1 O/p, 12V, 1.25A; Power Supply Approvals Recom Power 69AC5393
DC-DC CONVERTER, 1 O/P, 12V, 1.25A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Width:25.4mmRoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 12V, 1.25A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Width:25.4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REC15E-4812SZ-ND 69AC5393
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 12V, 1.25A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1.25 amps 1.25 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Voltage Inverter - 134563468 - Radwell International
ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
DC Output Voltage 48.0 volts
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details