RECOM Power, Inc. DC DC Converters REC15E-4812SZ/X2

Description
Isolated Module DC DC Converter 1 Output 12V 1.25A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 1.25A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REC15E-4812SZ/X2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REC15E-4812SZ/X2-ND
DC DC Converters REC15E-4812SZ/X2-ND
Isolated Module DC DC Converter 1 Output 12V 1.25A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 1.25A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 12V, 1.25A; Power Supply Approvals Recom Power - 69AC5394 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 12V, 1.25A; Power Supply Approvals Recom Power
69AC5394
Dc-Dc Converter, 1 O/p, 12V, 1.25A; Power Supply Approvals Recom Power 69AC5394
DC-DC CONVERTER, 1 O/P, 12V, 1.25A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Width:25.4mmRoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 12V, 1.25A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Width:25.4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REC15E-4812SZ/X2-ND 69AC5394
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 12V, 1.25A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1.25 amps 1.25 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
Mini Encapsulated - PC Board Mounting, Linear Power Supplies ±5v, ±10v, ±12v and ±15v -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor Board Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Bench Power Supplies - 1233823 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 18.0 volts
DC Output Current 20 amps
View Details