RECOM Power, Inc. DC DC Converters REC15E-4812DZ

Description
Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REC15E-4812DZ-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REC15E-4812DZ-ND
DC DC Converters REC15E-4812DZ-ND
Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 18V - 75V Input

Buy Now Datasheet
DC DC Converters - 1486-REC15E-4812DZ-CHP - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1486-REC15E-4812DZ-CHP
DC DC Converters 1486-REC15E-4812DZ-CHP
DC DC CONVERTER +/-12V 15W

DC DC CONVERTER +/-12V 15W

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Recom Power - 69AC5391 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Recom Power
69AC5391
Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Recom Power 69AC5391
DC-DC CONVERTER, 2 O/P, 15W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:625mA; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 15W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:625mA; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REC15E-4812DZ-ND 69AC5391
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.6250 amps 0.6250 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details