RECOM Power, Inc. DC DC Converters REC15E-243.3SZ/X2

Description
Isolated Module DC DC Converter 1 Output 3.3V 4A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 4A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REC15E-243.3SZ/X2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REC15E-243.3SZ/X2-ND
DC DC Converters REC15E-243.3SZ/X2-ND
Isolated Module DC DC Converter 1 Output 3.3V 4A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 4A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 3.3V, 4A; Power Supply Approvals Recom Power - 69AC5388 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 3.3V, 4A; Power Supply Approvals Recom Power
69AC5388
Dc-Dc Converter, 1 O/p, 3.3V, 4A; Power Supply Approvals Recom Power 69AC5388
DC-DC CONVERTER, 1 O/P, 3.3V, 4A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 3.3V, 4A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REC15E-243.3SZ/X2-ND 69AC5388
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 3.3V, 4A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 4 amps 4 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-15S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
2400W 1300Vdc Input, Rugged, 2.4kW DC-DC Converter for Heavy-duty Industrial Applications - HVT 2K4-1300/24-4U5 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details