RECOM Power, Inc. DC DC Converters REC15E-2415SZ

Description
Isolated Module DC DC Converter 1 Output 15V 1A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 1A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-3201-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-3201-ND
DC DC Converters 945-3201-ND
Isolated Module DC DC Converter 1 Output 15V 1A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 1A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 15V, 1A; Power Supply Approvals Recom Power - 69AC5383 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 15V, 1A; Power Supply Approvals Recom Power
69AC5383
Dc-Dc Converter, 1 O/p, 15V, 1A; Power Supply Approvals Recom Power 69AC5383
DC-DC CONVERTER, 1 O/P, 15V, 1A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 15V, 1A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-3201-ND 69AC5383
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 15V, 1A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2000W High Input Voltage – 800Vdc Input - HVI 2K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details