Recom REC15E-2405SZ DC/DC Converter
Recom REC15E-2405SZ DC/DC Converter
Win Source Part Number: 1336921-REC15E-2405S
Category: Power Supplies - Board Mount - DC DC Converters
Series: ECONOLINE REC15E-Z (15W)
Type: Isolated Module
Features: OCP, SCP, UVLO
Package: Tube
Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 10.0mm)
Applications: ITE (Commercial)
Standard Package: 8
Power (Watts): 15 W
Voltage - Isolation: 2 kV
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 88%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Base Product Number: REC15E-2405
California Prop 65: Warning Information
| RS Components, Ltd. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1809216 | 1336921-REC15E-2405SZ |
| Product Name | DC-DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; 1 x 1 in | DIP; Other; Tube |