Manufacturer: Recom Power
Win Source Part Number: 813491-REC15-2415S/H
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Features: Remote On/Off, OCP, SCP
Applications: ITE (Commercial)
Power (Watts): 15W
Control Features: Enable, Active High
Voltage - Isolation: 2kV
Number of Outputs: 1
Part Status: Obsolete (End Of Life)
Voltage - Input (Min): 18V
Voltage - Output 1: 15V
Efficiency: 86%
Temperature Range - Operating: -40°C ~ 71°C
Dimension: 50.8mm x 25.4mm x 10.2mm
Maximum Input Voltage: 36V
Manufacturer Package: 6-DIP Module
Current - Output (Maximum): 1A
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 813491-REC15-2415S/H2 |
| Product Name | Power Supplies Board Mount DCDC Converters - REC15-2415S/H2 |
| Package Type | DIP; Other; 6-DIP Module |