RECOM Power, Inc. DC DC Converters REC15-2415S/H2/M/X2

Description
Isolated Module DC DC Converter 1 Output 15V 1A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 1A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REC15-2415S/H2/M/X2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REC15-2415S/H2/M/X2-ND
DC DC Converters REC15-2415S/H2/M/X2-ND
Isolated Module DC DC Converter 1 Output 15V 1A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 1A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 15V, 1A; Output Power Max Recom Power - 44AC1012 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 15V, 1A; Output Power Max Recom Power
44AC1012
Dc-Dc Converter, Medical, 15V, 1A; Output Power Max Recom Power 44AC1012
DC-DC CONVERTER, MEDICAL, 15V, 1A; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIP RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 15V, 1A; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REC15-2415S/H2/M/X2-ND 44AC1012
Product Name DC DC Converters Dc-Dc Converter, Medical, 15V, 1A; Output Power Max Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details