RECOM Power, Inc. DC DC Converters REC15-2412SZ/H2/M

Description
Isolated Module DC DC Converter 1 Output 12V 1.25A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 1.25A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-2493-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-2493-ND
DC DC Converters 945-2493-ND
Isolated Module DC DC Converter 1 Output 12V 1.25A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 1.25A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 12V, 1.25A; Output Power Max Recom Power - 63X0461 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 1.25A; Output Power Max Recom Power
63X0461
Dc-Dc Converter, Medical, 12V, 1.25A; Output Power Max Recom Power 63X0461
DC-DC CONVERTER, MEDICAL, 12V, 1.25A; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIPRoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 1.25A; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIPRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-2493-ND 63X0461
Product Name DC DC Converters Dc-Dc Converter, Medical, 12V, 1.25A; Output Power Max Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 65 C (-40 to 149 F)
DC Output Current 1.25 amps 1.25 amps
Unlock Full Specs
to access all available technical data