LED DRIVER, CONSTANT CURRENT, ADJ, 54.6W; Power Supply Approvals:-; Product Range:RCDE-48 Series; Output Power Max:54.6W; Output Voltage Max:52V; Output Current:1.05A; Dimming Control Type:Analogue, PWM; Input Voltage Min:6V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 51AH5258 |
| Product Name | Led Driver, Constant Current, Adj, 54.6W; Power Supply Approvals Recom Power |
| Regulatory Compliance | RoHS Compliant |