LED DRIVER, CONSTANT CURRENT, ADJ, 36.4W; Power Supply Approvals:-; Product Range:RCDE-48 Series; Output Power Max:36.4W; Output Voltage Max:52V; Output Current:700mA; Dimming Control Type:Analogue, PWM; Input Voltage Min:6V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 51AH5257 |
| Product Name | Led Driver, Constant Current, Adj, 36.4W; Power Supply Approvals Recom Power |
| Regulatory Compliance | RoHS Compliant |