RECOM Power, Inc. Led Driver, Dc-Dc, Cc, 0.7A, 56V; Power Supply Approvals Recom Power RCD-48-0.70/W

Description
LED DRIVER, DC-DC, CC, 0.7A, 56V; Power Supply Approvals:ITE; Product Range:RCD-48 Series; Output Power Max:39.2W; Output Voltage Max:56V; Output Current:700mA; Dimming Control Type:Analogue, PWM; DC / DC Converter Mounting:Chassis RoHS Compliant: Yes
Datasheet
Description
LED DRIVER, DC-DC, CC, 0.7A, 56V; Power Supply Approvals:ITE; Product Range:RCD-48 Series; Output Power Max:39.2W; Output Voltage Max:56V; Output Current:700mA; Dimming Control Type:Analogue, PWM; DC / DC Converter Mounting:Chassis RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Driver, Dc-Dc, Cc, 0.7A, 56V; Power Supply Approvals Recom Power - 63X0018 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Dc-Dc, Cc, 0.7A, 56V; Power Supply Approvals Recom Power
63X0018
Led Driver, Dc-Dc, Cc, 0.7A, 56V; Power Supply Approvals Recom Power 63X0018
LED DRIVER, DC-DC, CC, 0.7A, 56V; Power Supply Approvals:ITE; Product Range:RCD-48 Series; Output Power Max:39.2W; Output Voltage Max:56V; Output Current:700mA; Dimming Control Type:Analogue, PWM; DC / DC Converter Mounting:Chassis RoHS Compliant: Yes

LED DRIVER, DC-DC, CC, 0.7A, 56V; Power Supply Approvals:ITE; Product Range:RCD-48 Series; Output Power Max:39.2W; Output Voltage Max:56V; Output Current:700mA; Dimming Control Type:Analogue, PWM; DC / DC Converter Mounting:Chassis RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 63X0018
Product Name Led Driver, Dc-Dc, Cc, 0.7A, 56V; Power Supply Approvals Recom Power
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6853-ea-pub-10200-420-4u-30000w-32072 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 420 amps
View Details