RECOM Power, Inc. Led Driver, 1 O/p, 28W, 56V, 0.5A; Power Supply Approvals Recom Power RCD-48-0.50/W

Description
LED DRIVER, 1 O/P, 28W, 56V, 0.5A; Power Supply Approvals:ITE; Product Range:RCD-48 Series; Output Power Max:28W; Output Voltage Max:56V; Output Current:500mA; Dimming Control Type:Analogue, Digital, PWM; Input Voltage Min:9V RoHS Compliant: Yes
Datasheet
Description
LED DRIVER, 1 O/P, 28W, 56V, 0.5A; Power Supply Approvals:ITE; Product Range:RCD-48 Series; Output Power Max:28W; Output Voltage Max:56V; Output Current:500mA; Dimming Control Type:Analogue, Digital, PWM; Input Voltage Min:9V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Driver, 1 O/p, 28W, 56V, 0.5A; Power Supply Approvals Recom Power - 63X0016 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, 1 O/p, 28W, 56V, 0.5A; Power Supply Approvals Recom Power
63X0016
Led Driver, 1 O/p, 28W, 56V, 0.5A; Power Supply Approvals Recom Power 63X0016
LED DRIVER, 1 O/P, 28W, 56V, 0.5A; Power Supply Approvals:ITE; Product Range:RCD-48 Series; Output Power Max:28W; Output Voltage Max:56V; Output Current:500mA; Dimming Control Type:Analogue, Digital, PWM; Input Voltage Min:9V RoHS Compliant: Yes

LED DRIVER, 1 O/P, 28W, 56V, 0.5A; Power Supply Approvals:ITE; Product Range:RCD-48 Series; Output Power Max:28W; Output Voltage Max:56V; Output Current:500mA; Dimming Control Type:Analogue, Digital, PWM; Input Voltage Min:9V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 63X0016
Product Name Led Driver, 1 O/p, 28W, 56V, 0.5A; Power Supply Approvals Recom Power
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-15S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
ControlLogix AC XT Power Supply - 1756-PAXT - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 5.0 volts
DC Output Power 42 watts
View Details