RECOM Power, Inc. Led Driver, Dc-Dc, Cc, 0.35A, 56V; Power Supply Approvals Recom Power RCD-48-0.35

Description
LED DRIVER, DC-DC, CC, 0.35A, 56V; Power Supply Approvals:ITE; Product Range:RCD-48 Series; Output Power Max:19.6W; Output Voltage Max:56V; Output Current:350mA; Dimming Control Type:Analogue, Digital; Input Voltage Min:9V RoHS Compliant: Yes
Datasheet
Description
LED DRIVER, DC-DC, CC, 0.35A, 56V; Power Supply Approvals:ITE; Product Range:RCD-48 Series; Output Power Max:19.6W; Output Voltage Max:56V; Output Current:350mA; Dimming Control Type:Analogue, Digital; Input Voltage Min:9V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Driver, Dc-Dc, Cc, 0.35A, 56V; Power Supply Approvals Recom Power - 63X0013 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Dc-Dc, Cc, 0.35A, 56V; Power Supply Approvals Recom Power
63X0013
Led Driver, Dc-Dc, Cc, 0.35A, 56V; Power Supply Approvals Recom Power 63X0013
LED DRIVER, DC-DC, CC, 0.35A, 56V; Power Supply Approvals:ITE; Product Range:RCD-48 Series; Output Power Max:19.6W; Output Voltage Max:56V; Output Current:350mA; Dimming Control Type:Analogue, Digital; Input Voltage Min:9V RoHS Compliant: Yes

LED DRIVER, DC-DC, CC, 0.35A, 56V; Power Supply Approvals:ITE; Product Range:RCD-48 Series; Output Power Max:19.6W; Output Voltage Max:56V; Output Current:350mA; Dimming Control Type:Analogue, Digital; Input Voltage Min:9V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 63X0013
Product Name Led Driver, Dc-Dc, Cc, 0.35A, 56V; Power Supply Approvals Recom Power
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6895-ea-pu-10500-360-6u-wc-32114 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 360 amps
View Details