RECOM Power, Inc. Led Driver, 1 O/p, 21W, 35V, 0.6A; Power Supply Approvals Recom Power RCD-24-0.60

Description
LED DRIVER, 1 O/P, 21W, 35V, 0.6A; Power Supply Approvals:ITE; Product Range:RCD-24 Series; Output Power Max:21W; Output Voltage Max:35V; Output Current:600mA; Dimming Control Type:Analogue, Digital, PWM; Input Voltage Min:4.5V RoHS Compliant: Yes
Datasheet
Description
LED DRIVER, 1 O/P, 21W, 35V, 0.6A; Power Supply Approvals:ITE; Product Range:RCD-24 Series; Output Power Max:21W; Output Voltage Max:35V; Output Current:600mA; Dimming Control Type:Analogue, Digital, PWM; Input Voltage Min:4.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Driver, 1 O/p, 21W, 35V, 0.6A; Power Supply Approvals Recom Power - 62X9978 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, 1 O/p, 21W, 35V, 0.6A; Power Supply Approvals Recom Power
62X9978
Led Driver, 1 O/p, 21W, 35V, 0.6A; Power Supply Approvals Recom Power 62X9978
LED DRIVER, 1 O/P, 21W, 35V, 0.6A; Power Supply Approvals:ITE; Product Range:RCD-24 Series; Output Power Max:21W; Output Voltage Max:35V; Output Current:600mA; Dimming Control Type:Analogue, Digital, PWM; Input Voltage Min:4.5V RoHS Compliant: Yes

LED DRIVER, 1 O/P, 21W, 35V, 0.6A; Power Supply Approvals:ITE; Product Range:RCD-24 Series; Output Power Max:21W; Output Voltage Max:35V; Output Current:600mA; Dimming Control Type:Analogue, Digital, PWM; Input Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 62X9978
Product Name Led Driver, 1 O/p, 21W, 35V, 0.6A; Power Supply Approvals Recom Power
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6984-ea-psi-10500-180-4u-wc-30000w-32203 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 180 amps
View Details