RECOM Power, Inc. DC-DC Converter, Power LED Driver, 4.5 - 36VDC, 0 - 500mA, 2 - 32V, PCB Mount RCD-24-0.50

Description
The RCD series is a step-down constant current source designed for driving high power white LEDs. Standard output currents available are 350 mA, 500 mA, 700 mA, 1000 mA and 1200 mA to make this driver compatible with a wide range of LEDs from many different manufacturers without the need for any external components. Despite its compact size, the RCD series is fully featured with very high efficiency, wide input voltage range, high ambient operating temperature and two means of LED dimming: PWM/digital control and analogue voltage dimming. Both dimming controls are independent and can be combined. The driver is also designed to be as reliable as the LEDs it is driving, even at the full operating temperature of up to 85°C. A wired version is also available (/W option). Up to 1.2 A Constant Current Up to 97% Efficiency Wide Input Voltage Range 4.5-36 V PWM/Digital Dimming Low Emissions (EN-55022) Long Lifetime — Up to 600,000 Hrs No External Components Necessary
Datasheet
Description
The RCD series is a step-down constant current source designed for driving high power white LEDs. Standard output currents available are 350 mA, 500 mA, 700 mA, 1000 mA and 1200 mA to make this driver compatible with a wide range of LEDs from many different manufacturers without the need for any external components. Despite its compact size, the RCD series is fully featured with very high efficiency, wide input voltage range, high ambient operating temperature and two means of LED dimming: PWM/digital control and analogue voltage dimming. Both dimming controls are independent and can be combined. The driver is also designed to be as reliable as the LEDs it is driving, even at the full operating temperature of up to 85°C. A wired version is also available (/W option). Up to 1.2 A Constant Current Up to 97% Efficiency Wide Input Voltage Range 4.5-36 V PWM/Digital Dimming Low Emissions (EN-55022) Long Lifetime — Up to 600,000 Hrs No External Components Necessary
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, Power LED Driver, 4.5 - 36VDC, 0 - 500mA, 2 - 32V, PCB Mount - 70052081 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC-DC Converter, Power LED Driver, 4.5 - 36VDC, 0 - 500mA, 2 - 32V, PCB Mount
70052081
DC-DC Converter, Power LED Driver, 4.5 - 36VDC, 0 - 500mA, 2 - 32V, PCB Mount 70052081
The RCD series is a step-down constant current source designed for driving high power white LEDs. Standard output currents available are 350 mA, 500 mA, 700 mA, 1000 mA and 1200 mA to make this driver compatible with a wide range of LEDs from many different manufacturers without the need for any external components. Despite its compact size, the RCD series is fully featured with very high efficiency, wide input voltage range, high ambient operating temperature and two means of LED dimming: PWM/digital control and analogue voltage dimming. Both dimming controls are independent and can be combined. The driver is also designed to be as reliable as the LEDs it is driving, even at the full operating temperature of up to 85°C. A wired version is also available (/W option). Up to 1.2 A Constant Current Up to 97% Efficiency Wide Input Voltage Range 4.5-36 V PWM/Digital Dimming Low Emissions (EN-55022) Long Lifetime — Up to 600,000 Hrs No External Components Necessary

The RCD series is a step-down constant current source designed for driving high power white LEDs. Standard output currents available are 350 mA, 500 mA, 700 mA, 1000 mA and 1200 mA to make this driver compatible with a wide range of LEDs from many different manufacturers without the need for any external components. Despite its compact size, the RCD series is fully featured with very high efficiency, wide input voltage range, high ambient operating temperature and two means of LED dimming: PWM/digital control and analogue voltage dimming. Both dimming controls are independent and can be combined. The driver is also designed to be as reliable as the LEDs it is driving, even at the full operating temperature of up to 85°C. A wired version is also available (/W option).

  • Up to 1.2 A Constant Current
  • Up to 97% Efficiency
  • Wide Input Voltage Range
  • 4.5-36 V
  • PWM/Digital Dimming
  • Low Emissions (EN-55022)
  • Long Lifetime — Up to 600,000 Hrs
  • No External Components Necessary
Supplier's Site
Led Driver, Dc-Dc, Cc, 0.5A, 35V, Dip; Power Supply Approvals Recom Power - 62X9967 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Dc-Dc, Cc, 0.5A, 35V, Dip; Power Supply Approvals Recom Power
62X9967
Led Driver, Dc-Dc, Cc, 0.5A, 35V, Dip; Power Supply Approvals Recom Power 62X9967
LED DRIVER, DC-DC, CC, 0.5A, 35V, DIP; Power Supply Approvals:ITE; Product Range:RCD-24 Series; Output Power Max:17.5W; Output Voltage Max:35V; Output Current:500mA; Dimming Control Type:Analogue, Digital; Input Voltage Min:4.5V RoHS Compliant: Yes

LED DRIVER, DC-DC, CC, 0.5A, 35V, DIP; Power Supply Approvals:ITE; Product Range:RCD-24 Series; Output Power Max:17.5W; Output Voltage Max:35V; Output Current:500mA; Dimming Control Type:Analogue, Digital; Input Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 70052081 62X9967
Product Name DC-DC Converter, Power LED Driver, 4.5 - 36VDC, 0 - 500mA, 2 - 32V, PCB Mount Led Driver, Dc-Dc, Cc, 0.5A, 35V, Dip; Power Supply Approvals Recom Power
Type DC-DC Converter
Technology Linear Power Supply
Applications Commercial
DC Output Voltage 2.0 to 32.0 volts ? to 35.0 volts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227624 - RS Components, Ltd.
Specs
Type Medical Power Supply
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details