RECOM Power, Inc. Led Driver, 1 O/p, 17.5W, 35V, 0.5A; Power Supply Approvals Recom Power RCD-24-0.50/VREF

Description
LED DRIVER, 1 O/P, 17.5W, 35V, 0.5A; Power Supply Approvals:ITE; Product Range:RCD-24 Series; Output Power Max:17.5W; Output Voltage Max:35V; Output Current:500mA; Dimming Control Type:Analogue, Digital, PWM; Input Voltage Min:4.5V RoHS Compliant: Yes
Datasheet
Description
LED DRIVER, 1 O/P, 17.5W, 35V, 0.5A; Power Supply Approvals:ITE; Product Range:RCD-24 Series; Output Power Max:17.5W; Output Voltage Max:35V; Output Current:500mA; Dimming Control Type:Analogue, Digital, PWM; Input Voltage Min:4.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Driver, 1 O/p, 17.5W, 35V, 0.5A; Power Supply Approvals Recom Power - 62X9972 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, 1 O/p, 17.5W, 35V, 0.5A; Power Supply Approvals Recom Power
62X9972
Led Driver, 1 O/p, 17.5W, 35V, 0.5A; Power Supply Approvals Recom Power 62X9972
LED DRIVER, 1 O/P, 17.5W, 35V, 0.5A; Power Supply Approvals:ITE; Product Range:RCD-24 Series; Output Power Max:17.5W; Output Voltage Max:35V; Output Current:500mA; Dimming Control Type:Analogue, Digital, PWM; Input Voltage Min:4.5V RoHS Compliant: Yes

LED DRIVER, 1 O/P, 17.5W, 35V, 0.5A; Power Supply Approvals:ITE; Product Range:RCD-24 Series; Output Power Max:17.5W; Output Voltage Max:35V; Output Current:500mA; Dimming Control Type:Analogue, Digital, PWM; Input Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 62X9972
Product Name Led Driver, 1 O/p, 17.5W, 35V, 0.5A; Power Supply Approvals Recom Power
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.60 - Switch mode power supply - 786012302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details