RECOM Power, Inc. Led Driver, Dc-Dc, Cc, 0.35A, 35V, Dip; Power Supply Approvals Recom Power RCD-24-0.35

Description
LED DRIVER, DC-DC, CC, 0.35A, 35V, DIP; Power Supply Approvals:ITE; Product Range:RCD-24 Series; Output Power Max:12.25W; Output Voltage Max:35V; Output Current:350mA; Dimming Control Type:Analogue, Digital; Input Voltage Min:4.5V RoHS Compliant: Yes
Datasheet
Description
LED DRIVER, DC-DC, CC, 0.35A, 35V, DIP; Power Supply Approvals:ITE; Product Range:RCD-24 Series; Output Power Max:12.25W; Output Voltage Max:35V; Output Current:350mA; Dimming Control Type:Analogue, Digital; Input Voltage Min:4.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Driver, Dc-Dc, Cc, 0.35A, 35V, Dip; Power Supply Approvals Recom Power - 62X9956 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Dc-Dc, Cc, 0.35A, 35V, Dip; Power Supply Approvals Recom Power
62X9956
Led Driver, Dc-Dc, Cc, 0.35A, 35V, Dip; Power Supply Approvals Recom Power 62X9956
LED DRIVER, DC-DC, CC, 0.35A, 35V, DIP; Power Supply Approvals:ITE; Product Range:RCD-24 Series; Output Power Max:12.25W; Output Voltage Max:35V; Output Current:350mA; Dimming Control Type:Analogue, Digital; Input Voltage Min:4.5V RoHS Compliant: Yes

LED DRIVER, DC-DC, CC, 0.35A, 35V, DIP; Power Supply Approvals:ITE; Product Range:RCD-24 Series; Output Power Max:12.25W; Output Voltage Max:35V; Output Current:350mA; Dimming Control Type:Analogue, Digital; Input Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
DC-DC Converter, Power LED Driver, 4.5 - 36VDC, 0 - 350mA, 2 32V, PCB Mount - 70052080 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC-DC Converter, Power LED Driver, 4.5 - 36VDC, 0 - 350mA, 2 32V, PCB Mount
70052080
DC-DC Converter, Power LED Driver, 4.5 - 36VDC, 0 - 350mA, 2 32V, PCB Mount 70052080
The RCD series is a step-down constant current source designed for driving high power white LEDs. Standard output currents available are 350 mA, 500 mA, 700 mA, 1000 mA and 1200 mA to make this driver compatible with a wide range of LEDs from many different manufacturers without the need for any external components. Despite its compact size, the RCD series is fully featured with very high efficiency, wide input voltage range, high ambient operating temperature and two means of LED dimming: PWM/digital control and analogue voltage dimming. Both dimming controls are independent and can be combined. The driver is also designed to be as reliable as the LEDs it is driving, even at the full operating temperature of up to 85°C. A wired version is also available (/W option). Up to 1.2 A Constant Current Up to 97% Efficiency Wide Input Voltage Range 4.5-36 V PWM/Digital Dimming Low Emissions (EN-55022) Long Lifetime — Up to 600,000 Hrs No External Components Necessary

The RCD series is a step-down constant current source designed for driving high power white LEDs. Standard output currents available are 350 mA, 500 mA, 700 mA, 1000 mA and 1200 mA to make this driver compatible with a wide range of LEDs from many different manufacturers without the need for any external components. Despite its compact size, the RCD series is fully featured with very high efficiency, wide input voltage range, high ambient operating temperature and two means of LED dimming: PWM/digital control and analogue voltage dimming. Both dimming controls are independent and can be combined. The driver is also designed to be as reliable as the LEDs it is driving, even at the full operating temperature of up to 85°C. A wired version is also available (/W option).

  • Up to 1.2 A Constant Current
  • Up to 97% Efficiency
  • Wide Input Voltage Range
  • 4.5-36 V
  • PWM/Digital Dimming
  • Low Emissions (EN-55022)
  • Long Lifetime — Up to 600,000 Hrs
  • No External Components Necessary
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 62X9956 70052080
Product Name Led Driver, Dc-Dc, Cc, 0.35A, 35V, Dip; Power Supply Approvals Recom Power DC-DC Converter, Power LED Driver, 4.5 - 36VDC, 0 - 350mA, 2 32V, PCB Mount
Regulatory Compliance RoHS Compliant
DC Output Voltage ? to 35.0 volts 2.0 to 32.0 volts
DC Output Current 0.3500 amps
DC Output Power 12.25 watts
DC Input Voltage 4.5 to ? volts 4.5 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP3305S-E 4Ch Advanced-Series Programmable Linear DC Power Supply - UDP3305S-E - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1436-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5042X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details