RECOM Power, Inc. Led Driver, 1 O/p, 10.5W, 35V, 0.3A; Product Range Recom Power RCD-24-0.30/PL/B

Description
LED DRIVER, 1 O/P, 10.5W, 35V, 0.3A; Product Range:RCD-24-PL Series; Output Power Max:10.5W; Output Voltage Max:35V; Output Current:300mA; Dimming Control Type:Analogue, Digital, PWM; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes
Datasheet
Description
LED DRIVER, 1 O/P, 10.5W, 35V, 0.3A; Product Range:RCD-24-PL Series; Output Power Max:10.5W; Output Voltage Max:35V; Output Current:300mA; Dimming Control Type:Analogue, Digital, PWM; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Driver, 1 O/p, 10.5W, 35V, 0.3A; Product Range Recom Power - 62X9948 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, 1 O/p, 10.5W, 35V, 0.3A; Product Range Recom Power
62X9948
Led Driver, 1 O/p, 10.5W, 35V, 0.3A; Product Range Recom Power 62X9948
LED DRIVER, 1 O/P, 10.5W, 35V, 0.3A; Product Range:RCD-24-PL Series; Output Power Max:10.5W; Output Voltage Max:35V; Output Current:300mA; Dimming Control Type:Analogue, Digital, PWM; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

LED DRIVER, 1 O/P, 10.5W, 35V, 0.3A; Product Range:RCD-24-PL Series; Output Power Max:10.5W; Output Voltage Max:35V; Output Current:300mA; Dimming Control Type:Analogue, Digital, PWM; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 62X9948
Product Name Led Driver, 1 O/p, 10.5W, 35V, 0.3A; Product Range Recom Power
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
1.5 - 30W DC-DC Converters - CCG6-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details