RECOM Power, Inc. Led Driver, 1 O/p, 20W, 40V, 0.5A; Power Supply Approvals Recom Power RBD-12-0.50

Description
LED DRIVER, 1 O/P, 20W, 40V, 0.5A; Power Supply Approvals:ITE; Product Range:RBD-12 Series; Output Power Max:20W; Output Voltage Max:40V; Output Current:500mA; Dimming Control Type:Analogue, Digital, PWM; Input Voltage Min:8V RoHS Compliant: Yes
Datasheet
Description
LED DRIVER, 1 O/P, 20W, 40V, 0.5A; Power Supply Approvals:ITE; Product Range:RBD-12 Series; Output Power Max:20W; Output Voltage Max:40V; Output Current:500mA; Dimming Control Type:Analogue, Digital, PWM; Input Voltage Min:8V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Driver, 1 O/p, 20W, 40V, 0.5A; Power Supply Approvals Recom Power - 62X9912 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, 1 O/p, 20W, 40V, 0.5A; Power Supply Approvals Recom Power
62X9912
Led Driver, 1 O/p, 20W, 40V, 0.5A; Power Supply Approvals Recom Power 62X9912
LED DRIVER, 1 O/P, 20W, 40V, 0.5A; Power Supply Approvals:ITE; Product Range:RBD-12 Series; Output Power Max:20W; Output Voltage Max:40V; Output Current:500mA; Dimming Control Type:Analogue, Digital, PWM; Input Voltage Min:8V RoHS Compliant: Yes

LED DRIVER, 1 O/P, 20W, 40V, 0.5A; Power Supply Approvals:ITE; Product Range:RBD-12 Series; Output Power Max:20W; Output Voltage Max:40V; Output Current:500mA; Dimming Control Type:Analogue, Digital, PWM; Input Voltage Min:8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 62X9912
Product Name Led Driver, 1 O/p, 20W, 40V, 0.5A; Power Supply Approvals Recom Power
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227190 - RS Components, Ltd.
Specs
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
View Details