RECOM Power, Inc. Led Driver, 1 O/p, 20W, 40V, 0.5A; Power Supply Approvals Recom Power RBD-12-0.50/W

Description
LED DRIVER, 1 O/P, 20W, 40V, 0.5A; Power Supply Approvals:ITE; Product Range:RBD-12 Series; Output Power Max:20W; Output Voltage Max:40V; Output Current:500mA; Dimming Control Type:Analogue, Digital, PWM; Input Voltage Min:8V RoHS Compliant: Yes
Datasheet
Description
LED DRIVER, 1 O/P, 20W, 40V, 0.5A; Power Supply Approvals:ITE; Product Range:RBD-12 Series; Output Power Max:20W; Output Voltage Max:40V; Output Current:500mA; Dimming Control Type:Analogue, Digital, PWM; Input Voltage Min:8V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Driver, 1 O/p, 20W, 40V, 0.5A; Power Supply Approvals Recom Power - 62X9913 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, 1 O/p, 20W, 40V, 0.5A; Power Supply Approvals Recom Power
62X9913
Led Driver, 1 O/p, 20W, 40V, 0.5A; Power Supply Approvals Recom Power 62X9913
LED DRIVER, 1 O/P, 20W, 40V, 0.5A; Power Supply Approvals:ITE; Product Range:RBD-12 Series; Output Power Max:20W; Output Voltage Max:40V; Output Current:500mA; Dimming Control Type:Analogue, Digital, PWM; Input Voltage Min:8V RoHS Compliant: Yes

LED DRIVER, 1 O/P, 20W, 40V, 0.5A; Power Supply Approvals:ITE; Product Range:RBD-12 Series; Output Power Max:20W; Output Voltage Max:40V; Output Current:500mA; Dimming Control Type:Analogue, Digital, PWM; Input Voltage Min:8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 62X9913
Product Name Led Driver, 1 O/p, 20W, 40V, 0.5A; Power Supply Approvals Recom Power
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2257-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details