RECOM Power, Inc. LED Drivers RACV20-24-LP

Description
830mA 24V Constant Voltage LED Driver AC DC Converter Topology 1 Output
Request a Quote Datasheet
Description
830mA 24V Constant Voltage LED Driver AC DC Converter Topology 1 Output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 945-2952-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
945-2952-ND
LED Drivers 945-2952-ND
830mA 24V Constant Voltage LED Driver AC DC Converter Topology 1 Output

830mA 24V Constant Voltage LED Driver AC DC Converter Topology 1 Output

Buy Now Datasheet
Led Driver, Single O/p, Cv Mode, 20W; Power Supply Approvals Recom Power - 98Y1665 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Single O/p, Cv Mode, 20W; Power Supply Approvals Recom Power
98Y1665
Led Driver, Single O/p, Cv Mode, 20W; Power Supply Approvals Recom Power 98Y1665
LED DRIVER, SINGLE O/P, CV MODE, 20W; Power Supply Approvals:-; Output Power Max:20W; Output Voltage Max:24V; Output Current:830mA; LED Driver Mode:Constant Voltage; Input Voltage Min:198V; Input Voltage Max:264V RoHS Compliant: Yes

LED DRIVER, SINGLE O/P, CV MODE, 20W; Power Supply Approvals:-; Output Power Max:20W; Output Voltage Max:24V; Output Current:830mA; LED Driver Mode:Constant Voltage; Input Voltage Min:198V; Input Voltage Max:264V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category LED Drivers LED Drivers
Product Number 945-2952-ND 98Y1665
Product Name LED Drivers Led Driver, Single O/p, Cv Mode, 20W; Power Supply Approvals Recom Power
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 24 volts 24 volts
Output Current 830 milliamps 830 milliamps
Efficiency 84 %
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 285398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 50 watts
Features Outdoor Rated; RoHS Compliant
View Details
LED Drivers - A6278ELP-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Current 75.5 milliamps
View Details
4 suppliers
LED Driver IC - AAT3159ITO-T1 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details