LED Driver, Triac Dimmable 18W 1400mA
LED SUPPLY CC AC/DC 18W 6.5-13V Product overview: RACT18-1400 from RECOM Power is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18W, 13V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 18W, 13V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RACT18-1400 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1053603-RACT18-1400
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Series: RACT18 (18W)
Type: Constant Current
Termination Style: Screw Terminal
Features: OCP, OTP, OVP, SCP
Package: Box
Standard Package: 10
Ratings: IP20
Power (Watts): 18 W
Voltage - Output: 6.5 ~ 13V
Weight: 0.221 lb (100.24 g)
Topology: AC DC Converter
Voltage - Isolation: 3.75 kV
Number of Outputs: 1
Current - Output (Max): 1.4A
Voltage - Input (Min): 198VAC
Voltage - Input (Max): 264VAC
Dimming: Triac
Efficiency: 82%
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 50°C
Dimension: 4.72" L x 1.77" W x 1.10" H (120.0mm x 45.0mm x 28.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Other Names: 20001097,945-3062
Approval Agency: CE
1.4A 6.5 ~ 13V Constant Current LED Driver AC DC Converter Topology 1 Output
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1466699 | 137-RACT18-1400 | 1053603-RACT18-1400 | 945-3062-ND |
| Product Name | LED Drivers | 18W 13V LED Driver IC | Power Supplies - External/Internal (Off-Board) - LED Drivers | LED Drivers |
| Type | Dimmable | Constant Current | ||
| Number of Channels | 1 # | 1 # | ||
| Features | RoHS Compliant | RoHS Compliant | ||
| Package Type | Box | |||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |