RECOM Power, Inc. LED Drivers RACT12-500

Description
500mA 12 ~ 24V Constant Current LED Driver AC DC Converter Topology 1 Output
Request a Quote Datasheet
Description
500mA 12 ~ 24V Constant Current LED Driver AC DC Converter Topology 1 Output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 945-3059-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
945-3059-ND
LED Drivers 945-3059-ND
500mA 12 ~ 24V Constant Current LED Driver AC DC Converter Topology 1 Output

500mA 12 ~ 24V Constant Current LED Driver AC DC Converter Topology 1 Output

Buy Now Datasheet
Power Supplies - External/Internal (Off-Board) - LED Drivers - 999269-RACT12-500 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - LED Drivers
999269-RACT12-500
Power Supplies - External/Internal (Off-Board) - LED Drivers 999269-RACT12-500
Win Source Part Number: 999269-RACT12-500 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: RACT12 (12W) Type: Constant Current Termination Style: Screw Terminal Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 10 Ratings: IP20 Power (Watts): 12 W Voltage - Output: 12 ~ 24V Weight: 0.154 lb (69.85 g) Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Input (Min): 198VAC Voltage - Input (Max): 264VAC Dimming: Triac Efficiency: 81% Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 50°C Dimension: 4.29" L x 1.57" W x 0.87" H (109.0mm x 40.0mm x 22.0mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Recom Power Other Names: 20001091,945-3059 Approval Agency: CE

Win Source Part Number: 999269-RACT12-500
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Series: RACT12 (12W)
Type: Constant Current
Termination Style: Screw Terminal
Features: OCP, OTP, OVP, SCP
Package: Box
Standard Package: 10
Ratings: IP20
Power (Watts): 12 W
Voltage - Output: 12 ~ 24V
Weight: 0.154 lb (69.85 g)
Topology: AC DC Converter
Voltage - Isolation: 3.75 kV
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Input (Min): 198VAC
Voltage - Input (Max): 264VAC
Dimming: Triac
Efficiency: 81%
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 50°C
Dimension: 4.29" L x 1.57" W x 0.87" H (109.0mm x 40.0mm x 22.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Other Names: 20001091,945-3059
Approval Agency: CE

Buy Now Datasheet
Singapore, Singapore
12W 24V LED Driver IC
137-RACT12-500
12W 24V LED Driver IC 137-RACT12-500
LED SUPPLY CC AC/DC 12W 12-24V Product overview: RACT12-500 from RECOM Power is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12W, 24V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 12W, 24V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RACT12-500 can be used for catalog matching and distributor lookup.

LED SUPPLY CC AC/DC 12W 12-24V Product overview: RACT12-500 from RECOM Power is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12W, 24V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 12W, 24V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RACT12-500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 1466693 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Drivers
1466693
LED Drivers 1466693
LED Driver, Triac Dimmable 12W 500mA

LED Driver, Triac Dimmable 12W 500mA

Supplier's Site
Led Driver, Single O/p, Cc Mode, 12W; Power Supply Approvals Recom Power - 22AC6419 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Single O/p, Cc Mode, 12W; Power Supply Approvals Recom Power
22AC6419
Led Driver, Single O/p, Cc Mode, 12W; Power Supply Approvals Recom Power 22AC6419
LED DRIVER, SINGLE O/P, CC MODE, 12W; Power Supply Approvals:-; Output Power Max:12W; Output Voltage Max:24V; Output Current:500mA; LED Driver Mode:Constant Current; Input Voltage Min:198V; Input Voltage Max:264V RoHS Compliant: Yes

LED DRIVER, SINGLE O/P, CC MODE, 12W; Power Supply Approvals:-; Output Power Max:12W; Output Voltage Max:24V; Output Current:500mA; LED Driver Mode:Constant Current; Input Voltage Min:198V; Input Voltage Max:264V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 945-3059-ND 999269-RACT12-500 137-RACT12-500 1466693 22AC6419
Product Name LED Drivers Power Supplies - External/Internal (Off-Board) - LED Drivers 12W 24V LED Driver IC LED Drivers Led Driver, Single O/p, Cc Mode, 12W; Power Supply Approvals Recom Power
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 12 to 24 volts 12 to 24 volts 24 volts
Output Current 500 milliamps 500 milliamps
Efficiency 81 % 81 %
Features RoHS Compliant RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2467421P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 250 milliamps
View Details
PMIC - PMIC - LED Drivers - UDN2559EB-T - 1207046-UDN2559EB-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Current 700000 milliamps
Package Type PLCC
View Details
2 suppliers
PMIC - LED Drivers - LM3503SQ-25 - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 600 milliamps
View Details