RECOM Power, Inc. AC DC Converters RACM65-15S

Description
Enclosed AC DC Converters 1 Output 15V 4.33A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 15V 4.33A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - RACM65-15S-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
RACM65-15S-ND
AC DC Converters RACM65-15S-ND
Enclosed AC DC Converters 1 Output 15V 4.33A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 15V 4.33A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 15V, 4.34A; No. Of Outputs Recom Power - 76Y2310 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 4.34A; No. Of Outputs Recom Power
76Y2310
Power Supply, Ac-Dc, 15V, 4.34A; No. Of Outputs Recom Power 76Y2310
POWER SUPPLY, AC-DC, 15V, 4.34A; No. of Outputs:1Outputs; Output Power Max:65W; Output Voltage - Output 1:15V; Output Current - Output 1:4.34A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 4.34A; No. of Outputs:1Outputs; Output Power Max:65W; Output Voltage - Output 1:15V; Output Current - Output 1:4.34A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RACM65-15S-ND 76Y2310
Product Name AC DC Converters Power Supply, Ac-Dc, 15V, 4.34A; No. Of Outputs Recom Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
Features Weatherproof
DC Output Voltage 12.0 volts
View Details
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details
Switching Power Supplies - 1227091 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details