RECOM Power, Inc. AC DC Converters RACM65-15S-ST

Description
Enclosed AC DC Converters 1 Output 15V 4.33A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 15V 4.33A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - RACM65-15S-ST-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
RACM65-15S-ST-ND
AC DC Converters RACM65-15S-ST-ND
Enclosed AC DC Converters 1 Output 15V 4.33A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 15V 4.33A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 15V, 4.34A; No. Of Outputs Recom Power - 76Y2311 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 4.34A; No. Of Outputs Recom Power
76Y2311
Power Supply, Ac-Dc, 15V, 4.34A; No. Of Outputs Recom Power 76Y2311
POWER SUPPLY, AC-DC, 15V, 4.34A; No. of Outputs:1Outputs; Output Power Max:65W; Output Voltage - Output 1:15V; Output Current - Output 1:4.34A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 4.34A; No. of Outputs:1Outputs; Output Power Max:65W; Output Voltage - Output 1:15V; Output Current - Output 1:4.34A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RACM65-15S-ST-ND 76Y2311
Product Name AC DC Converters Power Supply, Ac-Dc, 15V, 4.34A; No. Of Outputs Recom Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
34.2 to 37.8 Volt (V) Adjustable Output Voltage Range ABU 125 Series Switch Mode Power Supply - ABU125-360 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Regulatory Compliance UL 60950-1, (Insulation Class -1)
View Details
3 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details