RECOM Power, Inc. AC DC Converters RACM65-12S

Description
Enclosed AC DC Converters 1 Output 12V 5.42A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 5.42A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-2589-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-2589-ND
AC DC Converters 945-2589-ND
Enclosed AC DC Converters 1 Output 12V 5.42A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 5.42A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 5.42A; Power Supply Approvals Recom Power - 76Y2306 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 5.42A; Power Supply Approvals Recom Power
76Y2306
Power Supply, Ac-Dc, 12V, 5.42A; Power Supply Approvals Recom Power 76Y2306
POWER SUPPLY, AC-DC, 12V, 5.42A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:65W; Output Voltage - Output 1:12V; Output Current - Output 1:5.42A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 5.42A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:65W; Output Voltage - Output 1:12V; Output Current - Output 1:5.42A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-2589-ND 76Y2306
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 5.42A; Power Supply Approvals Recom Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data