RECOM Power, Inc. AC DC Converters RACM65-12S-ST

Description
Enclosed AC DC Converters 1 Output 12V 5.42A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 5.42A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - RACM65-12S-ST-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
RACM65-12S-ST-ND
AC DC Converters RACM65-12S-ST-ND
Enclosed AC DC Converters 1 Output 12V 5.42A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 5.42A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 5.42A; Power Supply Approvals Recom Power - 76Y2307 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 5.42A; Power Supply Approvals Recom Power
76Y2307
Power Supply, Ac-Dc, 12V, 5.42A; Power Supply Approvals Recom Power 76Y2307
POWER SUPPLY, AC-DC, 12V, 5.42A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:65W; Output Voltage - Output 1:12V; Output Current - Output 1:5.42A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 5.42A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:65W; Output Voltage - Output 1:12V; Output Current - Output 1:5.42A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RACM65-12S-ST-ND 76Y2307
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 5.42A; Power Supply Approvals Recom Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers