RECOM Power, Inc. AC DC Converters RACM65-05S/OF

Description
Open Frame AC DC Converters 1 Output 5V 10A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 5V 10A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - RACM65-05S/OF-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
RACM65-05S/OF-ND
AC DC Converters RACM65-05S/OF-ND
Open Frame AC DC Converters 1 Output 5V 10A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 5V 10A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 5V, 10A; No. Of Outputs Recom Power - 76Y2304 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 10A; No. Of Outputs Recom Power
76Y2304
Power Supply, Ac-Dc, 5V, 10A; No. Of Outputs Recom Power 76Y2304
POWER SUPPLY, AC-DC, 5V, 10A; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:-RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 10A; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RACM65-05S/OF-ND 76Y2304
Product Name AC DC Converters Power Supply, Ac-Dc, 5V, 10A; No. Of Outputs Recom Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature -40 to 85 C (-40 to 185 F)
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
3-phase, 400V or 480V Input, 1000W Industrial Quality Power Supply - HTP 1K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details