Open Frame AC DC Converters 1 Output 48V 11.46A 80 ~ 264 VAC, 120 ~ 370 VDC Input
POWER SUPPLY, AC-DC, 48V, 11.46A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):550W; Power Rating (Convection Cooling):300W; Input Voltage VAC:80V AC to 264V AC; Output Voltage - Output 1:48V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 945-RACM550-48SG/OF-ND | 51AH5252 |
| Product Name | AC DC Converters | Power Supply, Ac-Dc, 48V, 11.46A; Power Supply Approvals Recom Power |
| Type | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply |
| Form Factor | Open Frame | |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | |
| AC Input Voltage | 80.0 to 264.0 volts | 80.0 to 264.0 volts |