RECOM Power, Inc. AC DC Converters RACM40-48SK/OF

Description
Open Frame AC DC Converters 1 Output 48V 833mA 80 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 48V 833mA 80 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-RACM40-48SK/OF-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-RACM40-48SK/OF-ND
AC DC Converters 945-RACM40-48SK/OF-ND
Open Frame AC DC Converters 1 Output 48V 833mA 80 ~ 264 VAC, 120 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 48V 833mA 80 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 0.833A; Power Supply Approvals Recom Power - 91AH9688 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 0.833A; Power Supply Approvals Recom Power
91AH9688
Power Supply, Ac-Dc, 48V, 0.833A; Power Supply Approvals Recom Power 91AH9688
POWER SUPPLY, AC-DC, 48V, 0.833A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Fixed RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 0.833A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Fixed RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RACM40-48SK/OF-ND 91AH9688
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 0.833A; Power Supply Approvals Recom Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature -40 to 85 C (-40 to 185 F)
AC Input Voltage 80.0 to 264.0 volts 80.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - CBI123A - Powell Electronics, Inc.
Specs
DC Output Voltage 12.0 volts
DC Output Current 3 amps
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details