RECOM Power, Inc. AC DC Converters RACM40-48S-ST

Description
Enclosed AC DC Converters 1 Output 48V 840mA 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 840mA 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - RACM40-48S-ST-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
RACM40-48S-ST-ND
AC DC Converters RACM40-48S-ST-ND
Enclosed AC DC Converters 1 Output 48V 840mA 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 840mA 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 0.84A; No. Of Outputs Recom Power - 76Y2299 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 0.84A; No. Of Outputs Recom Power
76Y2299
Power Supply, Ac-Dc, 48V, 0.84A; No. Of Outputs Recom Power 76Y2299
POWER SUPPLY, AC-DC, 48V, 0.84A; No. of Outputs:1Outputs; Output Power Max:40W; Output Voltage - Output 1:48V; Output Current - Output 1:840mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 0.84A; No. of Outputs:1Outputs; Output Power Max:40W; Output Voltage - Output 1:48V; Output Current - Output 1:840mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RACM40-48S-ST-ND 76Y2299
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 0.84A; No. Of Outputs Recom Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSC-12024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 5 amps
View Details
2 suppliers
D22 DIN Rail A/D 100-240V 60W 12V - IPS-D22A60W12V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6721 180W Basic DC Switching Power Supply 60V/8A - UDP6721 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details