RECOM Power, Inc. AC DC Converters RACM40-24SK-T

Description
Enclosed AC DC Converters 1 Output 24V 1.667A 80 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 1.667A 80 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-RACM40-24SK-T-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-RACM40-24SK-T-ND
AC DC Converters 945-RACM40-24SK-T-ND
Enclosed AC DC Converters 1 Output 24V 1.667A 80 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 24V 1.667A 80 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Switching Power Supplies - 2107484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
2107484
Switching Power Supplies 2107484
Recom RACM40-24SK-T

Recom RACM40-24SK-T

Supplier's Site
Power Supply, Ac-Dc, 24V, 1.667A; Power Supply Approvals Recom Power - 91AH9677 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 1.667A; Power Supply Approvals Recom Power
91AH9677
Power Supply, Ac-Dc, 24V, 1.667A; Power Supply Approvals Recom Power 91AH9677
POWER SUPPLY, AC-DC, 24V, 1.667A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:24V; Output Current - Output 1:1.667A; Output Voltage - Output 2:-; Width:46.43mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 1.667A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:24V; Output Current - Output 1:1.667A; Output Voltage - Output 2:-; Width:46.43mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-RACM40-24SK-T-ND 2107484 91AH9677
Product Name AC DC Converters Switching Power Supplies Power Supply, Ac-Dc, 24V, 1.667A; Power Supply Approvals Recom Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
DC Output Current 1.67 amps 1.67 amps
AC Input Voltage 80.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1227825 - RS Components, Ltd.
Specs
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details