RECOM Power, Inc. AC DC Converters RACM40-24S-ST

Description
Enclosed AC DC Converters 1 Output 24V 1.67A 85 ~ 264 VAC Input
Request a Quote
Description
Enclosed AC DC Converters 1 Output 24V 1.67A 85 ~ 264 VAC Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RACM40-24S is a compact AC/DC power supply designed for medical applications, providing a regulated output of 24V at 1.67A with a maximum output power of 40W. It features a wide input voltage range of 85-264VAC and operates efficiently with an efficiency rating of up to 92%. The unit is equipped with 2MOPP safety approval, making it suitable for built-in Class II applications, and has a low leakage current of less than 75µA. This power supply can function in ambient temperatures ranging from -40°C to +85°C and requires no minimum load. It includes built-in protections such as short circuit, overload, and overvoltage protection, ensuring reliable operation. The output voltage can be trimmed by ±10% to accommodate specific application needs. The RACM40-24S is backed by a 5-year warranty, making it a robust choice for engineers seeking a reliable power supply for their projects.

Datasheet Summary
Powered by GS/AI

The RACM40-24S is a compact AC/DC power supply designed for medical applications, providing a regulated output of 24V at 1.67A with a maximum output power of 40W. It features a wide input voltage range of 85-264VAC and operates efficiently with an efficiency rating of up to 92%. The unit is equipped with 2MOPP safety approval, making it suitable for built-in Class II applications, and has a low leakage current of less than 75µA. This power supply can function in ambient temperatures ranging from -40°C to +85°C and requires no minimum load. It includes built-in protections such as short circuit, overload, and overvoltage protection, ensuring reliable operation. The output voltage can be trimmed by ±10% to accommodate specific application needs. The RACM40-24S is backed by a 5-year warranty, making it a robust choice for engineers seeking a reliable power supply for their projects.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - RACM40-24S-ST-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
RACM40-24S-ST-ND
AC DC Converters RACM40-24S-ST-ND
Enclosed AC DC Converters 1 Output 24V 1.67A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 1.67A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 1.67A; No. Of Outputs Recom Power - 76Y2295 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 1.67A; No. Of Outputs Recom Power
76Y2295
Power Supply, Ac-Dc, 24V, 1.67A; No. Of Outputs Recom Power 76Y2295
POWER SUPPLY, AC-DC, 24V, 1.67A; No. of Outputs:1Outputs; Output Power Max:40W; Output Voltage - Output 1:24V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 1.67A; No. of Outputs:1Outputs; Output Power Max:40W; Output Voltage - Output 1:24V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RACM40-24S-ST-ND 76Y2295
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 1.67A; No. Of Outputs Recom Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12V1-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details