Open Frame AC DC Converters 1 Output 24V 1.67A 85 ~ 264 VAC Input
POWER SUPPLY, AC-DC, 24V, 1.67A; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:24V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | RACM40-24S/OF-ND | 76Y2296 |
| Product Name | AC DC Converters | Power Supply, Ac-Dc, 24V, 1.67A; No. Of Outputs Recom Power |
| Type | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply |
| Form Factor | Open Frame | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| AC Input Voltage | 85.0 to 264.0 volts |