RECOM Power, Inc. AC DC Converters RACM40-12SK/OF

Description
Open Frame AC DC Converters 1 Output 12V 3.334A 80 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 3.334A 80 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-RACM40-12SK/OF-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-RACM40-12SK/OF-ND
AC DC Converters 945-RACM40-12SK/OF-ND
Open Frame AC DC Converters 1 Output 12V 3.334A 80 ~ 264 VAC, 120 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 12V 3.334A 80 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 3.334A; Power Supply Approvals Recom Power - 91AH9663 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 3.334A; Power Supply Approvals Recom Power
91AH9663
Power Supply, Ac-Dc, 12V, 3.334A; Power Supply Approvals Recom Power 91AH9663
POWER SUPPLY, AC-DC, 12V, 3.334A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Fixed RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 3.334A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Fixed RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RACM40-12SK/OF-ND 91AH9663
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 3.334A; Power Supply Approvals Recom Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature -40 to 85 C (-40 to 185 F)
AC Input Voltage 80.0 to 264.0 volts 80.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1217037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
View Details