RECOM Power, Inc. AC DC Converters RACM40-12S

Description
Enclosed AC DC Converters 1 Output 12V 3.34A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 3.34A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-2587-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-2587-ND
AC DC Converters 945-2587-ND
Enclosed AC DC Converters 1 Output 12V 3.34A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 3.34A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 3.34A; Power Supply Approvals Recom Power - 76Y2286 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 3.34A; Power Supply Approvals Recom Power
76Y2286
Power Supply, Ac-Dc, 12V, 3.34A; Power Supply Approvals Recom Power 76Y2286
POWER SUPPLY, AC-DC, 12V, 3.34A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:3.34A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 3.34A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:3.34A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-2587-ND 76Y2286
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 3.34A; Power Supply Approvals Recom Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details