RECOM Power, Inc. AC DC Converters RACM40-05S

Description
Enclosed AC DC Converters 1 Output 5V 8A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 8A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - RACM40-05S-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
RACM40-05S-ND
AC DC Converters RACM40-05S-ND
Enclosed AC DC Converters 1 Output 5V 8A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 5V 8A 85 ~ 264 VAC Input

Buy Now Datasheet
AC DC Converters - 1486-RACM40-05S-CHP - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1486-RACM40-05S-CHP
AC DC Converters 1486-RACM40-05S-CHP
AC/DC CONVERTER 5V 40W

AC/DC CONVERTER 5V 40W

Buy Now Datasheet
Power Supply, Ac-Dc, 5V, 8A; No. Of Outputs Recom Power - 76Y2282 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 8A; No. Of Outputs Recom Power
76Y2282
Power Supply, Ac-Dc, 5V, 8A; No. Of Outputs Recom Power 76Y2282
POWER SUPPLY, AC-DC, 5V, 8A; No. of Outputs:1Outputs; Output Power Max:40W; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 8A; No. of Outputs:1Outputs; Output Power Max:40W; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RACM40-05S-ND 76Y2282
Product Name AC DC Converters Power Supply, Ac-Dc, 5V, 8A; No. Of Outputs Recom Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
AC/DC Adapters - 1217049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details