Enclosed AC DC Converters 1 Output 24V 1.25A 90 ~ 264 VAC Input
POWER SUPPLY, MEDICAL, AC-DC, 24V, 1.25A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:24V; Output Current - Output 1:1.25A; Output Voltage - Output 2:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 945-3136-ND | 44AC0974 |
| Product Name | AC DC Converters | Power Supply, Medical, Ac-Dc, 24V, 1.25A; Power Supply Approvals Recom Power |
| Type | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | |
| AC Input Voltage | 90.0 to 264.0 volts | |
| Regulatory Compliance | RoHS Compliant |